DLA - SMD-5962-80014 REV J
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
| Organization: | DLA |
| Publication Date: | 25 June 1993 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LHO033 Voltage follower/buffer amplifier with FET input
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Z See figure 1 (12-lead can)
Supply voltage range - - - - - - - - - - - - - - - - - - ±40 V dc maximum Input voltage range - - - - - - - - - - - - - - - - - - ±40 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - 1.5 W 1/ 2/ Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C
Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.
Document History