CSA - CAN/CSA-Z243.181-89
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition; Amendment 2: Overlappred Access
| Organization: | CSA |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| Page Count: | 61 |
scope:
Scope and Field of Application
This part of ISO 8571
(a) defines an abstract model of the virtual filestore for describing files and filestores (see section one);
(b) defines the set of actions available to manipulate the elements of the model (see section two);
(c) defines the properties of individual files and associations in terms of attributes (see section three);
(d) defines the form of representations of files with hierarchical structures (see clause 7 in section one).
This part of ISO 8571 does not specify
(e) requirements relating to the mapping from real to virtual filestores;
(f) requirements for implementations of the real filestore.
The Virtual Filestore definition is provided for reference by the other parts of ISO 8571 defining the file service (ISO 8571-3) and s pecifying the file protocol (ISO 8571-4).
Document History