CSA - CAN/CSA-Z243.181-89

Information Processing Systems-Open Systems Interconnection-File Transfer, Access and Management-Part 2: Virtual Filestore Definition

inactive
Organization: CSA
Publication Date: 1 January 1989
Status: inactive
Page Count: 61
scope:

Scope and field of application

This part of ISO 8571

a) defines an abstract model of the virtual filestore for describing files and filestores (see section one);

b) defines the set of actions available to manipulate the elements of the model (see section two);

c) defines the properties of individual files and associations in terms of attributes (see section three);

d) defines the form of representations of files with hierarchical structures (see clause 7 in section one). This part of ISO 8571 does not specify

e) requirements relating to the mapping from real to virtual filestores;

f) requirements for implementations of the real filestore.

The Virtual Filestore definition is provided for reference by the other parts of ISO 8571 defining the file service (ISO 8571-3) and specifying the file protocol (ISO 8571-4).

Document History

December 1, 2004
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition; Amendment 2: Overlappred Access
A description is not available for this item.
July 1, 1999
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 2 : Overlapped access
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
July 1, 1999
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 1 : Filestore Management
This part of IS0 8571 a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); b) defines the set of actions available to manipulate the elements...
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 2 : Overlapped access
General ISO 8571 part 2 defines an abstract model of the virtual filestore for describing files and filestores. Sets of actions are defined that may be used to manipulate the elements of this model,...
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 1 : Filestore Management
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 1 : Filestore Management
Scope and field of application (amend 1st paragraph) This part of ISO 8571 a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); b) defines...
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 2 : Overlapped access
GENERAL ISO 8571 part 2 defines an abstract model of the virtual filestore for describing files filestores Sets of actions are defined that may be used to manipulate the elements of this model, and...
March 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition
Scope and filed application This part of ISO 8571 a) defines an abstract model of the virtual filestores for describing files and filestores b) defines the set of actions available to manipulate...
January 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition
Scope and field of application This part of ISO 8571 a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); b) defines the set of actions...
January 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition; Amendment 2: Overlappred Access
Scope and Field of Application This part of ISO 8571 (a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); (b) defines the set of actions...
January 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition; Amendment 2: Overlappred Access
Scope and Field of Application This part of ISO 8571 (a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); (b) defines the set of actions...
CAN/CSA-Z243.181-89
January 1, 1989
Information Processing Systems-Open Systems Interconnection-File Transfer, Access and Management-Part 2: Virtual Filestore Definition
Scope and field of application This part of ISO 8571 a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); b) defines the set of actions...
January 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition; Amendment 2: Overlappred Access
These document types define the contents of a file for storage, for transfer and access by FTAM, and for transfer by JTM.

References

Advertisement