CSA Z243.181
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition
| Organization: | CSA |
| Publication Date: | 1 January 1989 |
| Status: | active |
| Page Count: | 61 |
scope:
Scope and field of application
This part of ISO 8571
a) defines an abstract model of the virtual filestore for describing files and filestores (see section one);
b) defines the set of actions available to manipulate the elements of the model (see section two);
c) defines the properties of individual files and associations in terms of attributes (see section three);
d) defines the form of representations of files with hierarchical structures (see clause 7 in section one). This part of ISO 8571 does not specify
e) requirements relating to the mapping from real to virtual filestores;
f) requirements for implementations of the real filestore.
The Virtual Filestore definition is provided for reference by the other parts of ISO 8571 defining the file service (ISO 8571-3) and specifying the file protocol (ISO 8571-4).
Document History