CSA - CAN/CSA-Z243.181-89 AMD 1
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 1 : Filestore Management
| Organization: | CSA |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 27 |
scope:
Scope and field of application
(amend 1st paragraph)
This part of ISO 8571
a) defines an abstract model of the virtual filestore for describing files and filestores (see section one);
b) defines the set of actions available to manipulate the elements of the model (see section two);
c) defines the properties of individual objects and associations in terms of attributes (see section three).
d) defines the form of representations of files with hierarchical structures (see clause 7 in section one).
Document History