CSA - CAN/CSA-Z243.181-89 AMD 1

Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 1 : Filestore Management

inactive
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 27
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and nongovernmental, in liaison with ISO and IEC, also take part in the work.

In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Amendment 1 to International Standard ISO 8571-21988 was prepared by Joint Technical Committee ISO/IEC JTC 1, lnformation technology.

ISO 8571-2 consists of the following parts, under the general title lnformation processing systems - Open Systems interconnection - File Transfer, Access and Management

- Part 1 : General introduction

- Part 2 : Virtual Filestore Definition

- Part 3 : File Service Definition

- Part 4 : File Protocol Specification

- Part 5 : Protocol Implementation Conformance Statement Proforma

Document History

December 1, 2004
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition; Amendment 2: Overlappred Access
A description is not available for this item.
July 1, 1999
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 2 : Overlapped access
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
July 1, 1999
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 1 : Filestore Management
This part of IS0 8571 a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); b) defines the set of actions available to manipulate the elements...
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 2 : Overlapped access
General ISO 8571 part 2 defines an abstract model of the virtual filestore for describing files and filestores. Sets of actions are defined that may be used to manipulate the elements of this model,...
CAN/CSA-Z243.181-89 AMD 1
July 1, 1999
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 1 : Filestore Management
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 1 : Filestore Management
Scope and field of application (amend 1st paragraph) This part of ISO 8571 a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); b) defines...
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2 : Virtual Filestore Definition AMENDMENT 2 : Overlapped access
GENERAL ISO 8571 part 2 defines an abstract model of the virtual filestore for describing files filestores Sets of actions are defined that may be used to manipulate the elements of this model, and...
March 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition
Scope and filed application This part of ISO 8571 a) defines an abstract model of the virtual filestores for describing files and filestores b) defines the set of actions available to manipulate...
January 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition
Scope and field of application This part of ISO 8571 a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); b) defines the set of actions...
January 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition; Amendment 2: Overlappred Access
Scope and Field of Application This part of ISO 8571 (a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); (b) defines the set of actions...
January 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition; Amendment 2: Overlappred Access
Scope and Field of Application This part of ISO 8571 (a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); (b) defines the set of actions...
January 1, 1989
Information Processing Systems-Open Systems Interconnection-File Transfer, Access and Management-Part 2: Virtual Filestore Definition
Scope and field of application This part of ISO 8571 a) defines an abstract model of the virtual filestore for describing files and filestores (see section one); b) defines the set of actions...
January 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 2: Virtual Filestore Definition; Amendment 2: Overlappred Access
These document types define the contents of a file for storage, for transfer and access by FTAM, and for transfer by JTM.
Advertisement