NPFC - MIL-PRF-19500/685
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7475T1, 2N7476T1, AND 2N7477T1 (TOTAL DOSE AND SINGLE EVENT EFFECTS), JANTXVR AND JANSR
| Organization: | NPFC |
| Publication Date: | 11 November 2009 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the performance requirements for N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500. See 6.5 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History