NPFC - MIL-PRF-19500/685
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, SILICON, DEVICE TYPES 2N7475, 2N7476, AND 2N7477 JANTXVR AND JANSR
| Organization: | NPFC |
| Publication Date: | 16 October 2014 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the performance requirements for N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS) for use in particular power-switching applications.. Two levels of product assurance (JANTXV and JANS) are provided for each device type as specified in MIL-PRF-19500. See 6.5 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History