DLA - MIL-PRF-19500/685B
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7475T1, 2N7476T1 AND 2N7477T1 (TOTAL DOSE AND SINGLE EVENT EFFECTS), JANTXVR AND JANSR
| Organization: | DLA |
| Publication Date: | 19 January 2005 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the performance requirements for N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History