NPFC - MIL-DTL-18375
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
| Organization: | NPFC |
| Publication Date: | 14 January 2010 |
| Status: | active |
| Page Count: | 16 |
scope:
This specification covers the requirements for nonmagnetic, corrosionresistant steel wire rope used in aircraft flight controls. The wire rope will be capable of operation within a -65 °F to +250 °F (-54 °C to +121 °C) temperature range in wind, dust, fuel and oil spills, in aircraft wash-down and other environmental stresses and aircraft experiences.
intended Use:
The wire rope covered by this specification is intended for use in aircraft control systems applications where low magnetic permeability is needed. Wire rope conforming to composition B... View More
Document History