NPFC - MIL-DTL-18375

WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL

inactive
Buy Now
Organization: NPFC
Publication Date: 5 November 2001
Status: inactive
Page Count: 17
scope:

This specification covers the requirements for nonmagnetic, corrosion-resistant steel wire rope used in aircraft flight controls. The wire rope will be capable of operation within a −65 degrees F to +259 degrees F (−54 degrees C to +121 degrees C) temperature range in wind, dust, fuel and oil spills, in aircraft wash-down and other environmental stresses and aircraft experiences.

intended Use:

The wire rope covered by this specification is intended for use in aircraft control systems applications where low magnetic permeability is needed. Wire rope conforming to composition B of... View More

Document History

March 20, 2020
Wire Rope, Flexible, Corrosion-Resisting, Nonmagnetic, for Aircraft Control
A description is not available for this item.
January 9, 2015
Wire Rope, Flexible, Corrosion-Resisting, Nonmagnetic, for Aircraft Control
A description is not available for this item.
January 14, 2010
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
This specification covers the requirements for nonmagnetic, corrosionresistant steel wire rope used in aircraft flight controls. The wire rope will be capable of operation within a -65 °F to +250 °F...
April 1, 2005
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
This specification covers the requirements for nonmagnetic, corrosion-resistance steel wire rope used in aircraft flight controls. The wire rope will be capable of operation within a −65 °F to +250...
MIL-DTL-18375
November 5, 2001
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
This specification covers the requirements for nonmagnetic, corrosion-resistant steel wire rope used in aircraft flight controls. The wire rope will be capable of operation within a −65 degrees F to...
January 10, 2001
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
The wire rope covered by this specification is intended for use in aircraft control systems applications where low magnetic permeability is needed. Wire rope conforming to composition B of...
October 30, 1999
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
The wire rope covered by this specification is intended for use in aircraft control systems applications where low magnetic permeability is needed Wire rope conforming to composition B of...
February 22, 1999
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
The wire rope covered by this specification is intended for use in aircraft control systems applications where low magnetic permeability and high resistance is needed against corrosion, abrasion, and...
August 15, 1997
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
The wire rope covered by this specification is intended for use in aircraft control systems applications where low magnetic permeability and high resistance is needed against corrosion, abrasion, and...
September 9, 1993
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
A description is not available for this item.
October 30, 1987
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
A description is not available for this item.
February 15, 1985
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
The wire rope covered by this specification is intended for use in aircraft control systems application where low magnetic permeability and high resistance is needed against corrosion, abrasion, and...
August 30, 1962
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
A description is not available for this item.

References

Advertisement