NPFC - MIL-W-18375
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
| Organization: | NPFC |
| Publication Date: | 15 February 1985 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the requirements for nonmagnetic, corrosion-resistant steel wire rope used in aircraft flight controls. The wire rope shall be capable of operation within a −54°C to +121°C (−65°F to +250°F) temperature range in wind, dust, fuel and oil spills, in aircraft wash-down and other environmental stresses and aircraft experiences.
intended Use:
The wire rope covered by this specification is intended for use in aircraft control systems application where low magnetic permeability and high resistance is needed against corrosion, abrasion,... View More
Document History