DIN 50979

Metallic coatings - Electroplated zinc and zinc alloy coatings on iron or steel with supplementary Cr(VI)-free treatment

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2008
Status: inactive
Page Count: 14
ICS Code (Metallic coatings): 25.220.40
scope:

This standard applies to electrodeposited zinc and zinc-alloy coatings on iron and steel with Cr(VI)-free passivation. The zinc-alloy coatings contain nickel or iron as alloying agents (referred to as zinc/nickel and zinc/iron coatings, respectively).

The main purpose of the coatings or coating systems is to protect iron and steel components against corrosion.

The standard prescribes the designations to be used for the above coating systems and specifies minimum corrosion resistances to be achieved in specified test procedures and the minimum coating thicknesses required to achieve them.

Document History

DIN 50979
July 1, 2008
Metallic coatings - Electroplated zinc and zinc alloy coatings on iron or steel with supplementary Cr(VI)-free treatment
This standard applies to electrodeposited zinc and zinc-alloy coatings on iron and steel with Cr(VI)-free passivation. The zinc-alloy coatings contain nickel or iron as alloying agents (referred to...

References

Advertisement