CENELEC - EN 60191-6-18
Mechanical standardization of semiconductor devices - Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
scope:
This part of IEC 60191 provides standard outline drawings, dimensions, and recommended variations for all square ball grid array packages (BGA), whose terminal pitch is 1 mm or larger.
Document History
EN 60191-6-18
February 1, 2010
Mechanical standardization of semiconductor devices - Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)
This part of IEC 60191 provides standard outline drawings, dimensions, and recommended variations for all square ball grid array packages (BGA), whose terminal pitch is 1 mm or larger.