DOD - SMD 5962-89734

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 15 August 2018
Status: active
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-89734
August 15, 2018
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 26, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 16, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 19, 2007
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 1, 2004
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 24, 2002
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
August 4, 1997
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 28, 1991
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 14, 1989
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement