DOD - SMD 5962-89547

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 21 November 2018
Status: active
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-89547
November 21, 2018
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 27, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 20, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
August 18, 2004
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
July 19, 2002
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
May 29, 1998
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
September 5, 1997
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 31, 1992
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 30, 1991
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 10, 1989
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement