DLA - SMD-5962-89547 REV B
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 31 July 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device types Generic number Circuit function 01 54ACT11008 Quad 2-Input positive AND gates, TTL compatible inputs 02 54ACT08 Quad 2-Input positive AND gates, TTL compatible inputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D D-2 (14-lead, .390" × .260" × .085"), flat package E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum DC input voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range- - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (ILK) - - - - - - - - - - - - - ±20 mA DC output diode current (IOK)- - - - - - - - - - - - - ±50 mA DC output current- - - - - - - - - - - - - - - - - - - ±100 mA Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 440 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/- - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Input voltage range (VIN)- - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C Input rise or fall times - - - - - - - - - - - - - - - - 0 to 8 ns/V High level input voltage (VIH) - - - - - - - - - - - - - 2.0 V dc minimum Low level input voltage (VIL) - - - - - - - - - - - - - - 0.8 V dc maximum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History