IEC 60749-21

Semiconductor devices – Mechanical and climatic test methods – Part 21: Solderability

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2011
Status: active
Page Count: 48
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 60749 establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead (SnPb) or lead-free (Pb-free) solder for the attachment.

This test method provides a procedure for 'dip and look' solderability testing of through hole, axial and surface mount devices (SMDs) as well as an optional procedure for a board mounting solderability test for SMDs for the purpose of allowing simulation of the soldering process to be used in the device application. The test method also provides optional conditions for ageing.

This test is considered destructive unless otherwise detailed in the relevant specification.

NOTE 1 This test method is in general accord with IEC 60068, but due to specific requirements of semiconductors, the following text is applied.

NOTE 2 This test method does not assess the effect of thermal stresses which may occur during the soldering process. Reference should be made IEC 60749-15 or IEC 60749-20.

Document History

IEC 60749-21
April 1, 2011
Semiconductor devices – Mechanical and climatic test methods – Part 21: Solderability
This part of IEC 60749 establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead (SnPb) or...
March 1, 2004
Semiconductor devices Mechanical and climatic test methods Part 21: Solderability
A description is not available for this item.

References

Advertisement