ISO TS 15926-7
Industrial automation systems and integration — Integration of life-cycle data for process plants including oil and gas production facilities — Part 7: Implementation methods for the integration of distributed systems: Template methodology
| Organization: | ISO |
| Publication Date: | 15 October 2011 |
| Status: | active |
| Page Count: | 128 |
| ICS Code (Extraction and processing of petroleum and natural gas): | 75.020 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of ISO 15926 is a specification for data exchange and life-cycle information integration using templates based on the data model of ISO 15926-2. This part of ISO 15926 provides a methodology for data integration of ontologies using mathematical first-order logic, which makes it independent of computer languages.
The following are within the scope of this part of ISO 15926:
- representation of the ISO 15926-2 EXPRESS model in formal logic;
- criteria for template definitions;
- methods of template expansion and verification;
- initial set of template definitions.
NOTE For practical guidelines to information representation using templates, see Reference[17].
The following are outside the scope of this part of ISO 15926:
- implementation in computer-interpretab
- storage and retrieval;
- security.
Document History