DOD - SMD 5962-89826

MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 15 April 2020
Status: active
Page Count: 23
scope:

Scope.

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-89826
April 15, 2020
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
February 17, 2015
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 4, 2007
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 22, 2005
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 22, 1996
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
December 19, 1995
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
A description is not available for this item.
June 24, 1994
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
February 10, 1994
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
A description is not available for this item.
January 25, 1991
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in full accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The...

References

Advertisement