DOD - SMD 5962-89826

MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER

inactive
Buy Now
Organization: DOD
Publication Date: 17 February 2015
Status: inactive
Page Count: 23
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 15, 2020
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
SMD 5962-89826
February 17, 2015
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 4, 2007
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 22, 2005
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 22, 1996
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
December 19, 1995
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
A description is not available for this item.
June 24, 1994
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
February 10, 1994
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
A description is not available for this item.
January 25, 1991
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in full accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The...

References

Advertisement