DLA - SMD-5962-89826 REV D

MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER

inactive
Organization: DLA
Publication Date: 22 February 1996
Status: inactive
Page Count: 22
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Coupling transformer turns ratio Device type Generic number Circuit function 1/ transformer | direct 01 BUS-63127II, BUS-63128II Low power, dual channel, 1:0.6 1:0.83 driver-receiver 02 ARX3419 " 1:0.707 1:1 03 NHI-1502 " 1:0.7 1:1 04 NHI-1523 " 1:0.57 1:0.8 05 FC1553721 " 1:1.66 1:1.2 06 CT1589D " 1:0.707 1:1 07 FC1553722 " 2/ 1:1.66 1:1.2 08 FC1553726 " 1:0.707 1:1 09 ARX3433 " 1:0.707 1:1 10 NHI-1522 " 2/ 1:0.57 1:0.8

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style U See figure 1 28 Dual-in-line X See figure 1 36 Dual-in-line Y See figure 1 36 Flat package Z See figure 1 28 Flat package

The lead finish shall be as specified in MIL-PRF-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range: VCC (devices 02, 03, 04, 06, 09, and 10 ) . . . . . . . . −0.3 V dc to +18 V dc VEE (devices 01, 02, 05, 06, 07, 08, and 09) . . . . . . +0.3 V dc to −18 V dc VCC1 (all devices) . . . . . . . . . . . . . . . . . . . −0.3 V dc to +7 V dc Logic input voltage range . . . . . . . . . . . . . . . . . −0.3 V dc to VCC1 Receiver differential voltage . . . . . . . . . . . . . . . 40 Vp−p Receiver common mode voltage range . . . . . . . . . . . . −10 V dc +10 V dc Driver peak output current: (devices 01, 03, 04, 06, and 10) . . . . . . . . . . . . 200 mA (devices 05, 07, 08, and 09) . . . . . . . . . . . . . . 250 mA (devices 02) . . . . . . . . . . . . . . . . . . . . . . . 400 mA

Power dissipation (PD) at TC = +125°C: (device 01) . . . . . . . . . . . . . . . . . . . . . . . . . 3W (device 02) . . . . . . . . . . . . . . . . . . . . . . . . . 2 W 3/ 4/ 5/ (devices 03, 04, and 10) . . . . . . . . . . . . . . . . . . . 0.96 W 3/ (devices 05, 07, and 08) . . . . . . . . . . . . . . . . . . . 2 W 3/ (devices 06 and 09) . . . . . . . . . . . . . . . . . . . . . 3 W Storage temperature range . . . . . . . . . . . . . . . . . . . −65 C to +150°C Junction temperature (TJ): (devices 01, 03, 04, 05, 06, 07, 08, and 10) . . . . . . . . . +160°C (devices 02 and 09) . . . . . . . . . . . . . . . . . . . . . +167°C Thermal resistance, junction-to-case (ΘJC): (device 01) . . . . . . . . . . . . . . . . . . . . . . . . . 7.0°C/W (devices 02 and 09) . . . . . . . . . . . . . . . . . . . . . 88°C/W (devices 03, 04, and 10) . . . . . . . . . . . . . . . . . . . 8.8°C/W (devices 05, 07, and 08) . . . . . . . . . . . . . . . . . . . 18°C/W (device 06) . . . . . . . . . . . . . . . . . . . . . . . . . 80°C/W Thermal resistance, junction-to-ambient (ΘJA): (device 01) . . . . . . . . . . . . . . . . . . . . . . . . . 27.0°C/W (device 02 and 09) . . . . . . . . . . . . . . . . . . . . . . 108°C/W (devices 03, 04, and 10) . . . . . . . . . . . . . . . . . . . 28.8°C/W (devices 05, 07, and 08) . . . . . . . . . . . . . . . . . . . 35°C/W (device 06) . . . . . . . . . . . . . . . . . . . . . . . . . 80°C/W

Supply voltage range: VCC (devices 02, 03, 04, 06, 09, and 10) . . . . . . . . . . . . . +11.4 V dc to +12.6 V dc VEE (devices 01, 02, 05, 06, 07, 08, and 09) . . . . . . . . . . . −11.2 V dc to −12.6 V dc VCC1 (all devices) . . . . . . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Logic input voltage range . . . . . . . . . . . . . . . . . . . . . 0 V dc to +5 V dc Receiver differential voltage: (devices 01, 05, 07, and 08) . . . . . . . . . . . . . . . . . . . 30 V p−p (devices 02, 03, 04, 06, 09, and 10) . . . . . . . . . . . . . . . 40 V p−p Receiver common voltage range: (devices 01, 02, 05, 07, and 08) . . . . . . . . . . . . . . . . . −5 V dc to +5 V dc (devices 03, 04, 06, 09, and 10) . . . . . . . . . . . . . . . . . −10 V dc to +10 V dc Driver peak output current: (devices 01, 03, 04, 05, 06, 07, 08, 09, and 10) . . . . . . . . . 220 mA (device 02) . . . . . . . . . . . . . . . . . . . . . . . . . . . 350 mA Serial data rate . . . . . . . . . . . . . . . . . . . . . . . . . 1.0 MHz maximum Junction temperature (TJ): (devices 01, 03, 04, 05, 07, 08, 09, and 10) . . . . . . . . . . . +150°C (devices 02 and 06) . . . . . . . . . . . . . . . . . . . . . . . +160°C Case operating temperature range (TC) . . . . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 15, 2020
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
February 17, 2015
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 4, 2007
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 22, 2005
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD-5962-89826 REV D
February 22, 1996
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
December 19, 1995
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
A description is not available for this item.
June 24, 1994
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
February 10, 1994
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
A description is not available for this item.
January 25, 1991
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in full accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The...

References

Advertisement