DLA - SMD-5962-89826 REV C
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
inactive
| Organization: | DLA |
| Publication Date: | 19 December 1995 |
| Status: | inactive |
| Page Count: | 2 |
Document History
April 15, 2020
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
Scope.
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
February 17, 2015
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 4, 2007
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12 VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 22, 2005
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 22, 1996
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534.
The complete PIN shall be as shown in the following example:
The device...
SMD-5962-89826 REV C
December 19, 1995
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
A description is not available for this item.
June 24, 1994
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
February 10, 1994
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
A description is not available for this item.
January 25, 1991
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 12-VOLT, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in full accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The...