GMW15340
Polyolefin Alloy - Talc Filled, Heat Stabilized, High Stiffness, High Impact, Interior Thermoplastic Olefin
Organization: | GMW |
Publication Date: | 1 April 2020 |
Status: | active |
Page Count: | 11 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification describes material grades of talc filled, heat stabilized polyolefin alloy, pellet form, injection molding compounds. This material may be molded in color or painted.
For the purpose of this specification, polyolefin alloy is defined as an alloy of Polypropylene (PP) plastic and Ethylene Propylene (EP) or Ethylene Propylene Diene Monomer (EPDM) rubber.
The classification into groups is according to the different properties as described in Table 1.
Symbols.
The material abbreviations according to ISO 11469 are listed in Table 1.
Applicability.
Typical applications include the following: Interior trim, instrument panel top pad.