CEN - EN 16842-5
Powered industrial trucks - Visibility - Test methods and verification - Part 5: Industrial variable-reach trucks greater than 10 000 kg capacity
| Organization: | CEN |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This document specifies the requirements and test procedures for 360° visibility of sit on self-propelled industrial variable-reach trucks (herein after referred to as trucks) without a load, with a capacity greater than 10 000 kg in accordance with ISO 5053-1. t is intended be used in conjunction with EN 16842-1.
Where specific requirements in this part are modified from the general requirements in EN 16842-1, the requirements of this part are truck specific and to be used for sit-on self-propelled industrial variable-reach trucks with a capacity greater than 10 000 kg.
This part of EN 16842 deals with all significant hazards, hazardous situations or hazardous events, relevant to the visibility of the operator for applicable machines when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.
This document does not deal with rough-terrain variable-reach trucks (see EN 15830).
Document History