AIR FORCE - A-A-59312E

TRACTOR, AIRCRAFT TOWING, FLIGHT LINE

active, Most Current
Organization: AIR FORCE
Publication Date: 8 May 2021
Status: active
Page Count: 27
scope:

This commercial item description (CID) covers the requirements for the Flight Line Tow Tractor (FLTT), hereafter referred to as FLTT. The FLTT is based on a commercial truck chassis, also known as a chassis-cab, which is modified for use as a FLTT in worldwide service. The FLTT is capable of towing trailers weighing up to 40,000 pounds and military aircraft weighing up to 85,000 pounds on grades up to 2.5% on United States Air Force installations.

Document History

A-A-59312E
May 8, 2021
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This commercial item description (CID) covers the requirements for the Flight Line Tow Tractor (FLTT), hereafter referred to as FLTT. The FLTT is based on a commercial truck chassis, also known as a...
December 22, 2014
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This Commercial Item Description (CID) covers the requirements for the Flight Line Tow Tractor (FLTT), hereafter referred to as FLTT. The FLTT is based on a commercial truck chassis, also known as a...
July 31, 2006
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This Commercial Item Description (CID) covers the requirements for one type of Flight Line Tow Tractor (FLTT), hereafter referred to as tow tractor. The tow tractor is based on a commercial truck...
July 31, 2006
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This Commercial Item Description (CID) covers the requirements for one type of Flight Line Tow Tractor (FLTT), hereafter referred to as tow tractor. The tow tractor is based on a commercial truck...
March 3, 2004
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This Commercial Item Description (CID) covers the requirements for one type of Flight Line Tow Tractor (FLTT), hereafter referred to as tow tractor. The tow tractor is based on a commercial truck...
February 26, 2004
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This Commercial Item Description (CID) covers the requirements for one type of Flight Line Tow Tractor (FLTT), hereafter referred to as tow tractor. The tow tractor is based on a commercial truck...
August 19, 1998
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
The new commercial Flightline Tow Tractor, herein after called FLTT is based on a commercial truck chassis which is modified for use as a tow tractor in worldwide service. The FLTT will be available...
Advertisement