NPFC - A-A-59312
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
| Organization: | NPFC |
| Publication Date: | 19 August 1998 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The new commercial Flightline Tow Tractor, herein after called FLTT is based on a commercial truck chassis which is modified for use as a tow tractor in worldwide service. The FLTT will be available in two wheel or four wheel drive variants. The vehicle is capable of producing 4500 pounds (minimum) of drawbar pull and tows aircraft up to 70,000 pounds or trailers up to 40,000 pounds on grades up to two and one half percent.
Document History