NPFC - A-A-59312

TRACTOR, AIRCRAFT TOWING, FLIGHT LINE

inactive
Buy Now
Organization: NPFC
Publication Date: 3 March 2004
Status: inactive
Page Count: 13
scope:

This Commercial Item Description (CID) covers the requirements for one type of Flight Line Tow Tractor (FLTT), hereafter referred to as tow tractor. The tow tractor is based on a commercial truck chassis, also known as a chassis cab, which is modified for use as a tow tractor in worldwide service. These chassis are generally sold to final stage manufacturers who complete the vehicle. The tow tractor is capable of towing trailers up to 40,000 pounds, and military aircraft up to 70,000 pounds on grades up to two and one half percent.

Document History

May 8, 2021
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This commercial item description (CID) covers the requirements for the Flight Line Tow Tractor (FLTT), hereafter referred to as FLTT. The FLTT is based on a commercial truck chassis, also known as a...
December 22, 2014
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This Commercial Item Description (CID) covers the requirements for the Flight Line Tow Tractor (FLTT), hereafter referred to as FLTT. The FLTT is based on a commercial truck chassis, also known as a...
July 31, 2006
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This Commercial Item Description (CID) covers the requirements for one type of Flight Line Tow Tractor (FLTT), hereafter referred to as tow tractor. The tow tractor is based on a commercial truck...
July 31, 2006
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This Commercial Item Description (CID) covers the requirements for one type of Flight Line Tow Tractor (FLTT), hereafter referred to as tow tractor. The tow tractor is based on a commercial truck...
A-A-59312
March 3, 2004
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This Commercial Item Description (CID) covers the requirements for one type of Flight Line Tow Tractor (FLTT), hereafter referred to as tow tractor. The tow tractor is based on a commercial truck...
February 26, 2004
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
This Commercial Item Description (CID) covers the requirements for one type of Flight Line Tow Tractor (FLTT), hereafter referred to as tow tractor. The tow tractor is based on a commercial truck...
August 19, 1998
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
The new commercial Flightline Tow Tractor, herein after called FLTT is based on a commercial truck chassis which is modified for use as a tow tractor in worldwide service. The FLTT will be available...

References

Advertisement