NPFC - A-A-59312
TRACTOR, AIRCRAFT TOWING, FLIGHT LINE
| Organization: | NPFC |
| Publication Date: | 22 December 2014 |
| Status: | active |
| Page Count: | 25 |
scope:
This Commercial Item Description (CID) covers the requirements for the Flight Line Tow Tractor (FLTT), hereafter referred to as FLTT. The FLTT is based on a commercial truck chassis, also known as a chassis cab, which is modified for use as a FLTT in worldwide service. The FLTT is capable of towing trailers weighing up to 40,000 pounds, and military aircraft weighing up to 70,000 pounds on grades up to 2.5% on U.S. Air Force installations.
Document History