ISO - 6621-3

Internal combustion engines — Piston rings — Part 3: Material specifications

active, Most Current
Organization: ISO
Publication Date: 1 June 2021
Status: active
Page Count: 12
ICS Code (Engine block and internal components): 43.060.10
scope:

This document classifies materials intended for the manufacture of piston rings, based on their mechanical properties and the stresses the materials are capable of withstanding.

This document is applicable to piston rings for reciprocating internal combustion engines up to and including those of 200 mm in diameter. It is also applicable to piston rings of compressors working under similar conditions.

Document History

6621-3
June 1, 2021
Internal combustion engines — Piston rings — Part 3: Material specifications
This document classifies materials intended for the manufacture of piston rings, based on their mechanical properties and the stresses the materials are capable of withstanding. This document is...
September 1, 2000
Internal Combustion Engines - Piston Rings - Part 3: Material Specifications
This part of ISO 6621 classifies materials intended for the manufacture of piston rings, based on their mechanical properties and the stresses the materials are capable of withstanding. This part of...
December 15, 1983
Internal Combustion Engines - Piston Rings - Part 3: Material Specifications
A description is not available for this item.

References

Advertisement