DLA - SMD-5962-87648 REV G

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K x 8 UVEPROM, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 13 July 2021
Status: active
Page Count: 19
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-87648 REV G
July 13, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K x 8 UVEPROM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 18, 2015
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 11, 2006
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 7, 1997
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 1, 1996
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN shall be as shown in the...
February 2, 1993
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 23, 1989
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
A description is not available for this item.
June 13, 1988
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement