DLA - SMD-5962-87648 REV D
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 July 1997 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following examples.
For device class M:
For device classes Q and V:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number 1/ Circuit function Access time 01,12 64K × 8-bit UVEPROM 150 ns 02,13 64K × 8-bit UVEPROM 200 ns 03,14 64K × 8-bit UVEPROM 250 ns 04,11 64K × 8-bit UVEPROM 120 ns 05,10 64K × 8-bit UVEPROM 90 ns 06 64K × 8-bit UVEPROM 70 ns 07 64K × 8-bit UVEPROM 55 ns 08 64K × 8-bit UVEPROM 45 ns 09 64K × 8-bit UVEPROM 35 ns
The device class designator is a single letter identifying the product assurance level as listed below. Since the device class designator has been added after the original issuance of this drawing, device class M and Q designators will not be included in the PIN for device types 01 through 05, and will not be marked on the device.
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-line 2/ Y CQCC1-N32 32 Rectangular leadless chip carrier 2/ Z See figure 1 32 "J" lead chip carrier 2/
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Storage temperature range ....................
Case operating temperature range (TC) ....................
Fault coverage measurement of manufacturing
logic tests (MIL-STD-883, test method 5012) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History