DLA - SMD-5962-87648 REV C

MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 March 1996
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number 1/ Circuit function Access time 01 64K × 8-bit UVEPROM 150 ns 02 64K × 8-bit UVEPROM 200 ns 03 64K × 8-bit UVEPROM 250 ns 04 64K × 8-bit UVEPROM 120 ns 05 64K × 8-bit UVEPROM 90 ns

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-line 2/ Y CQCC1-N32 32 Rectangular leadless chip carrier 2/ Z See figure 1 32 "J" lead chip carrier 2/

The lead finish is as specified in MIL-PRF-38535, appendix A.

Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Input voltages with respect to ground . . . . . . . . . . . −0.6 V dc to +6.25 V dc Output voltages with respect to ground . . . . . . . . . . −0.6 V dc to VCC +1.0 V dc Voltage on pin A9 with respect to ground . . . . . . . . . −0.6 V dc to +13.5 V dc VPP supply voltage with respect to ground . . . . . . . . −0.6 V dc to +14.0 V dc Power dissipation (PD) 3/ . . . . . . . . . . . . . . . . . 350 mW Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . . +150°C

Case operating temperature range (TC) . . . . . . . . . . . −55°C to +125°C Supply voltage range (VCC) . . . . . . . . . . . . . . . . +4.5 V dc to 5.5 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 13, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K x 8 UVEPROM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 18, 2015
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 11, 2006
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 7, 1997
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-87648 REV C
March 1, 1996
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN shall be as shown in the...
February 2, 1993
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 23, 1989
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
A description is not available for this item.
June 13, 1988
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement