DLA - SMD-5962-87648 REV B
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 64K X 8 UVEPROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 February 1993 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number 1/ Circuit function Access time 01 64K × 8-bit UVEPROM 150 ns 02 64K × 8-bit UVEPROM 200 ns 05 64K × 8-bit UVEPROM 250 ns 04 64K × 8-bit UVEPROM 120 ns 05 64K × 8-bit UVEPROM 90 ns
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-line 2/ Y CQCC1-N32 32 Rectangular leadless chip carrier 2/ Z See figure 1 32 "J" lead chip carrier 2/
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Input voltages with respect to ground . . . . . . . . . . −0.6 V dc to +6.25 V dc Output voltages with respect to ground . . . . . . . . . −0.6 V dc to +6.25 V dc Voltage on pin A9 with respect to ground . . . . . . . . −0.6 V dc to +13.5 V dc VPP supply voltage with respect to ground . . . . . . . . −0.6 V dc to +14.0 V dc Power dissipation (PD) 3/ . . . . . . . . . . . . . . . . 350 mW Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C
Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C Supply voltage range (VCC) . . . . . . . . . . . . . . . +4.5 V dc to 5.5 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History