API - STD 602

Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries

active, Most Current
Organization: API
Publication Date: 1 May 2022
Status: active
Page Count: 72
scope:

This standard specifies the requirements for a series of compact gate, globe, and check valves for petroleum and natural gas industry applications.

It covers valves of the nominal pipe sizes DN:

- 8, 10, 15, 20, 25, 32, 40, 50, 65, 80, and 100;

corresponding to nominal pipe sizes NPS:

-  1/4, 3/8, ½, ¾, 1, 1¼, 1½, 2, 2½, 3, and 4;

and applies to pressure class designations:

- 150, 300, 600, 800, and 1500.

Class 800 is not a listed class designation, but is an intermediate class number widely used for welded and threaded end compact valves.

It includes provisions for the following valve characteristics:

- outside screw with rising stems (OS and Y), in sizes 8 ≤ DN ≤ 100 (¼ ≤ NPS ≤ 4) and pressure designations including class 800;

- inside screw with rising stems (ISRS), in sizes 8 ≤ DN ≤ 65 (¼ ≤ NPS ≤ 2½) and pressure designations of classes ≤ 800;

- socket welding or threaded ends, in sizes 8 ≤ DN ≤ 65 (¼ ≤ NPS ≤ 2½) and pressure designations of class 800 and class 1500;

- flanged or butt-welding ends, in sizes 15 ≤ DN ≤ 100 (½ ≤ NPS ≤ 4) and pressure designations of class 150 through class 1500, excluding flanged end class 800;

- bonnet joint construction-bolted, welded, and threaded with seal weld for classes ≤ 1500 and union nut for classes ≤ 800;

- extended body, in sizes 15 ≤ DN ≤ 50 (½ ≤ NPS ≤ 2) and pressure designations of class 800 and class 1500;

- bellows stem seal, in sizes 8 ≤ DN ≤ 50 (¼ ≤ NPS ≤ 2) and pressure designations of ≤ class 1500;

- bellows stem seal testing requirements;

- standard and full-bore body seat openings;

- materials, as specified;

- testing and inspection.

This standard is applicable to valve end flanges in accordance with ASME B16.5, valve body ends having tapered pipe threads to ASME B1.20.1, valve body ends having socket weld ends to ASME B16.11, and butt-weld connections per the requirements described within this standard.

This edition of API 602 states values in both metric and U.S. Customary units of measure. These systems of units are to be regarded separately. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems constitutes nonconformance with this standard.

Document History

STD 602
May 1, 2022
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe, and check valves for petroleum and natural gas industry applications. It covers valves of the nominal pipe sizes DN: —...
May 1, 2015
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: — nominal diameter...
May 1, 2015
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal diameter...
October 1, 2009
Steel Gate, Globe, and Check Valves for Sizes NPS 4 (DN 100) and Smaller for the Petroleum and Natural Gas Industries
This international standard specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of:...
February 1, 2005
Steel Gate, Globe and Check Valves for Sizes DN 100 and Smaller for the Petroleum and Natural Gas Industries
This International Standard specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of -...
October 1, 1998
Compact Steel Gate Valves - Flanged, Threaded, Welding, and Extended-Body Ends
1 Scope 1.1 This standard covers flanged-end, threaded-end, socket-welding-end, and butt-welding-end compact steel gate valves, including extended-body type, corresponding to nominal pipe sizes in...
January 1, 1993
Compact Steel Gate Valves - Flanged, Threaded, Welding, and Extended-Body Ends
A description is not available for this item.
December 1, 1974
COMPACT CARBON STEEL GATE VALVES
This standard covers compact carbon steel gate valves in sizes 4 inches and smaller corresponding to nominal pipe sizes (NPS) in ANSI* B36.10. Designs for the following valves are included: A Class...

References

Advertisement