API STD 602

Compact Steel Gate Valves - Flanged, Threaded, Welding, and Extended-Body Ends

inactive
Buy Now
Organization: API
Publication Date: 1 October 1998
Status: inactive
Page Count: 34
scope:

1 Scope

1.1 This standard covers flanged-end, threaded-end, socket-welding-end, and butt-welding-end compact steel gate valves, including extended-body type, corresponding to nominal pipe sizes in ASME B36.10M or ASME B36.19M as follows: a) flanged-end and butt-welding-end in sizes NPS 4 and smaller, b) threaded-end and socket-welding-end in sizes NPS 2½ and smaller, and c) bellows seal bonnet types in sizes NPS 2 and smaller. The following valves are specifically covered by this standard:

a. Class 800 valve with threaded, socket-welding, or butt-welding ends; an inside screw with rising stem (ISRS) and threaded packing nut or an outside screw and yoke (OS&Y) with rising stem and bolted packing-gland flange; and a bolted, union, welded, or threaded-and-seal-welded bonnet.

b. Class 1500 valve with threaded, socket welding, butt-welding, or flanged ends; an OS&Y with rising stem and bolted packing-gland flange; and a bolted, welded, or threaded-and-seal-welded bonnet.

c. Class 150, 300, and 600 flanged-end or butt-welding-end OS&Y valves with rising stem; bolted packing-gland flange; and a bolted, welded, or threaded-and-seal-welded bonnet.

d. Class 800 and Class 1500 extended-body valves conforming to items a and b above, except with male by female ends in sizes NPS ½, ¾, 1, 1½, and 2 and in size NPS ¾ male by NPS ½ female.

e. Threaded-end male extensions for Class 1500 or for size NPS ½ in Class 800 are not covered by this standard.

f. Class 150, 300, 600, 800, and 1500 valves with bellows stem seal with the additional requirements covered in Appendix A.

1.2 Figures 1 and 2 present illustrations of a typical ISRS gate valve and an OS&Y gate valve. Figure 3 shows a typical extended-body valve. The illustrations should not be construed as sponsoring such designs in whole or in part or as discriminating against other designs offered that conform to the requirements of this standard.

1.3 The illustrations in Tables 4 and 5 show some of the typical arrangements for the male end of extended-body valves. These illustrations should not be considered preferable to other arrangements that conform to the requirements of this standard.

Document History

May 1, 2022
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe, and check valves for petroleum and natural gas industry applications. It covers valves of the nominal pipe sizes DN: —...
May 1, 2015
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: — nominal diameter...
May 1, 2015
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal diameter...
October 1, 2009
Steel Gate, Globe, and Check Valves for Sizes NPS 4 (DN 100) and Smaller for the Petroleum and Natural Gas Industries
This international standard specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of:...
February 1, 2005
Steel Gate, Globe and Check Valves for Sizes DN 100 and Smaller for the Petroleum and Natural Gas Industries
This International Standard specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of -...
API STD 602
October 1, 1998
Compact Steel Gate Valves - Flanged, Threaded, Welding, and Extended-Body Ends
1 Scope 1.1 This standard covers flanged-end, threaded-end, socket-welding-end, and butt-welding-end compact steel gate valves, including extended-body type, corresponding to nominal pipe sizes in...
January 1, 1993
Compact Steel Gate Valves - Flanged, Threaded, Welding, and Extended-Body Ends
A description is not available for this item.
December 1, 1974
COMPACT CARBON STEEL GATE VALVES
This standard covers compact carbon steel gate valves in sizes 4 inches and smaller corresponding to nominal pipe sizes (NPS) in ANSI* B36.10. Designs for the following valves are included: A Class...

References

Advertisement