API STD 602

Steel Gate, Globe, and Check Valves for Sizes NPS 4 (DN 100) and Smaller for the Petroleum and Natural Gas Industries

inactive
Buy Now
Organization: API
Publication Date: 1 October 2009
Status: inactive
Page Count: 62
scope:

This international standard specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications.

It is applicable to valves of:

- nominal pipe sizes NPS 1/4, NPS 3/8, NPS 1/2, NPS 3/4, NPS 1, NPS 1 1/4, NPS 1 1/2, NPS 2, NPS 2 1/2, NPS 3, and NPS 4;

- corresponding to nominal sizes DN 8, DN 10, DN 15, DN 20, DN 25, DN 32, DN 40, DN 50, DN 65, DN 80, and DN 100.

It is also applicable to pressure designations of Class 150, Class 300, Class 600, Class 800 and Class 1500.

Class 800 is not a listed class designation, but is an intermediate class number widely used for socket welding and threaded end compact valves.

It includes provisions for the following valve characteristics.

- Outside screw with rising stems (OS & Y), in sizes 1/4 ≤ NPS ≤ 4 (8 ≤ DN ≤ 100) and pressure designations including Class 800.

- Inside screw with rising stems (ISRS), in sizes 1/4 ≤ NPS ≤ 2 1/2 (8 ≤ DN ≤ 65) and pressure designations of classes ≤ 800.

- Socket welding or threaded ends, in sizes 1/4 ≤ NPS ≤ 2 1/2 (8 ≤ DN ≤ 65) and pressure designations of Class 800 and Class 1500.

- Flanged or butt-welding ends, in sizes 1/2 ≤ NPS ≤ 4 (15 ≤ DN ≤ 100) and pressure designations of Class 150 through Class 1500, excluding flanged end Class 800.

- Bonnet Joint Construction-Bolted, welded and threaded with seal weld for classes ≤ 1500 and union nut for classes ≤ 800.

- Standard and full-bore body seat openings.

- Materials, as specified.

- Testing and inspection.

This publication is applicable to valve end flanges in accordance with ASME B16.5, valve body ends having tapered pipe threads to ASME B1.20.1 or ISO 7-1, valve body ends having socket weld ends to ASME B16.11 and butt-weld connections per the requirements described within this standard. It is applicable to extended body construction in sizes 1/2 ≤ NPS ≤ 2 (15 ≤ DN ≤ 50) and pressure designations of Class 800 and Class 1500, and to bellows and bellows assembly construction as may be adaptable to gate or globe valves in sizes 1/4 ≤ NPS ≤ 2 (8 ≤ DN ≤ 50). It covers bellows stem seal type testing requirements.

Document History

May 1, 2022
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe, and check valves for petroleum and natural gas industry applications. It covers valves of the nominal pipe sizes DN: —...
May 1, 2015
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: — nominal diameter...
May 1, 2015
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal diameter...
API STD 602
October 1, 2009
Steel Gate, Globe, and Check Valves for Sizes NPS 4 (DN 100) and Smaller for the Petroleum and Natural Gas Industries
This international standard specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of:...
February 1, 2005
Steel Gate, Globe and Check Valves for Sizes DN 100 and Smaller for the Petroleum and Natural Gas Industries
This International Standard specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of -...
October 1, 1998
Compact Steel Gate Valves - Flanged, Threaded, Welding, and Extended-Body Ends
1 Scope 1.1 This standard covers flanged-end, threaded-end, socket-welding-end, and butt-welding-end compact steel gate valves, including extended-body type, corresponding to nominal pipe sizes in...
January 1, 1993
Compact Steel Gate Valves - Flanged, Threaded, Welding, and Extended-Body Ends
A description is not available for this item.
December 1, 1974
COMPACT CARBON STEEL GATE VALVES
This standard covers compact carbon steel gate valves in sizes 4 inches and smaller corresponding to nominal pipe sizes (NPS) in ANSI* B36.10. Designs for the following valves are included: A Class...

References

Advertisement