API STD 602

Compact Steel Gate Valves - Flanged, Threaded, Welding, and Extended-Body Ends

inactive
Buy Now
Organization: API
Publication Date: 1 January 1993
Status: inactive
Page Count: 25

Document History

May 1, 2022
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe, and check valves for petroleum and natural gas industry applications. It covers valves of the nominal pipe sizes DN: —...
May 1, 2015
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: — nominal diameter...
May 1, 2015
Gate, Globe, and Check Valves for Sizes DN 100 (NPS 4) and Smaller for the Petroleum and Natural Gas Industries
This standard specifies the requirements for a series of compact gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal diameter...
October 1, 2009
Steel Gate, Globe, and Check Valves for Sizes NPS 4 (DN 100) and Smaller for the Petroleum and Natural Gas Industries
This international standard specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of:...
February 1, 2005
Steel Gate, Globe and Check Valves for Sizes DN 100 and Smaller for the Petroleum and Natural Gas Industries
This International Standard specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of -...
October 1, 1998
Compact Steel Gate Valves - Flanged, Threaded, Welding, and Extended-Body Ends
1 Scope 1.1 This standard covers flanged-end, threaded-end, socket-welding-end, and butt-welding-end compact steel gate valves, including extended-body type, corresponding to nominal pipe sizes in...
API STD 602
January 1, 1993
Compact Steel Gate Valves - Flanged, Threaded, Welding, and Extended-Body Ends
A description is not available for this item.
December 1, 1974
COMPACT CARBON STEEL GATE VALVES
This standard covers compact carbon steel gate valves in sizes 4 inches and smaller corresponding to nominal pipe sizes (NPS) in ANSI* B36.10. Designs for the following valves are included: A Class...

References

Advertisement