A1018/A1018M

Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength

inactive
Publication Date: 1 May 2023
Status: inactive
Page Count: 8
ICS Code (Stainless steels): 77.140.20
scope:

This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M.

The product is available in six designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, High-Strength Low-Alloy Steel with Improved Formability, and Ultra-High Strength Steel.

This material is available only in coils described as follows:

NOTE 1-The changes in width limits with the publication of A635/ A635M - 06a result in a change in tensile testing direction for material from 0.180 in. [4.5 mm] to 0.230 in. exclusive [6.0 mm exclusive] over 48 in. [1200 mm] wide as that material is now covered by Specification A568/A568M - 06a. The purchaser is advised to discuss this change with the supplier.

Sheet and strip in coils of sizes noted in 1.3 are covered by this specification only with the following provisions:

The material is to be fed directly from coils into a blanking press, drawing or forming operation, tube mill, rolling mill, or sheared or slit into blanks for subsequent drawing or forming.

The material is not to be converted into steel plates for structural or pressure vessel use unless tested in complete accordance with the appropriate sections of Specifications A6/A6M (plates provided from coils) or A20/A20M (plates produced from coils). Plate converted from coils is no longer governed by this sheet steel specification and since this material is now a plate, the requirements of the appropriate plate specification shall apply, except in cases where there is a conflict between the requirements of the plate specification and this specification. In these cases, the more restrictive limits of either specification shall apply.

The dimensional tolerances of Specification A635/A635M are applicable to material produced to this specification.

Not all strength levels are available in all thicknesses. The user should consult the producer for appropriate size limitations.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

*A Summary of Changes section appears at the end of this standard

Document History

November 1, 2023
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. The product is available in six designations: Commercial Steel, Drawing Steel,...
A1018/A1018M
May 1, 2023
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. The product is available in six designations: Commercial Steel, Drawing Steel,...
May 15, 2018
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M The product is available in six designations: Commercial Steel, Drawing Steel,...
September 1, 2016
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. The product is available in six designations: Commercial Steel, Drawing Steel,...
May 1, 2016
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. The product is available in six designations: Commercial Steel, Drawing Steel,...
September 1, 2015
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing Steel,...
June 1, 2010
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in six designations: Commercial Steel, Drawing Steel,...
November 1, 2009
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in six designations: Commercial Steel, Drawing Steel,...
October 1, 2008
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in six designations: Commercial Steel, Drawing Steel,...
July 1, 2008
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in six designations: Commercial Steel, Drawing Steel,...
January 15, 2007
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in six designations: Commercial Steel, Drawing Steel,...
October 1, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in six designations: Commercial Steel, Drawing Steel,...
June 15, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength Steel
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in six designations: Commercial Steel, Drawing Steel,...
March 15, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in five designations: Commercial Steel, Drawing Steel,...
December 1, 2005
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in five designations: Commercial Steel, Drawing Steel,...
September 15, 2005
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
(Footnote *) This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in five designations: Commercial Steel,...
May 1, 2005
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
(Footnote *) This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in five designations: Commercial Steel,...
April 1, 2004
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
(Footnote *) This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. The product is available in five designations: Commercial Steel,...
October 1, 2003
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of specification A 1011. The product is available in three designations: Structural Steel; High-Strength Low-Alloy...
April 10, 2003
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of specification A 1011. The product is available in three designations: Structural Steel; High-Strength Low-Alloy...
December 10, 2002
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
This specification covers hot-rolled, heavy-thickness coils beyond the size limits of specification A 1011. The product is available in three designations: Structural Steel; High-Strength Low-Alloy...
September 10, 2001
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
Scope This specification covers hot-rolled, heavy-thickness coils beyond the size limits of specification A 1011. The product is available in three designations: Structural Steel; High-Strength...
April 10, 2001
Standard Specification for Steel, Sheet and Strip, Heavy Thickness Coils, Hot Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
1. Scope 1.1 This specification covers hot rolled, heavy thickness coils beyond the size limits of specification A 1011. 1.2 The product is available in three designations; Structural Steel, and...

References

Advertisement