ETSI - TS 102 985-2

Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 2: Test Suite Structure and Test Purposes (TSS&TP)

inactive
Organization: ETSI
Publication Date: 1 July 2012
Status: inactive
Page Count: 26
scope:

The present document provides the test suite structure and test purpose specification for the ISO protocols specified in ISO 29281-1 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in EG 202 798 [i.1].

Document History

June 1, 2014
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the test suite structure and test purpose specification for the ISO protocols specified in ISO 29281-1 [1] in compliance with the relevant requirements, and in...
TS 102 985-2
July 1, 2012
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the test suite structure and test purpose specification for the ISO protocols specified in ISO 29281-1 [1] in compliance with the relevant requirements, and in...

References

Advertisement