IEC 61249-2-39

Materials for printed boards and other interconnecting structures – Part 2-39: Reinforced base materials clad and unclad – High performance epoxide and non-epoxide, woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2012
Status: active
Page Count: 52
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61249 specifies requirements for properties of modified brominated epoxide woven E-glass laminated sheet of a thickness 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copper-clad. The glass transition temperature is defined to be 170 °C minimum.

Its flame resistance is defined in terms of the flammability requirements of 7.3.

Some property requirements may have several classes of performance. The class desired should be specified on the purchase order, otherwise the default class of material will be supplied.

Document History

IEC 61249-2-39
November 1, 2012
Materials for printed boards and other interconnecting structures – Part 2-39: Reinforced base materials clad and unclad – High performance epoxide and non-epoxide, woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly
This part of IEC 61249 specifies requirements for properties of modified brominated epoxide woven E-glass laminated sheet of a thickness 0,05 mm up to 3,2 mm, of defined flammability (vertical...

References

Advertisement