CSA/AM - ANSI Z21.58/CSA 1.6
Outdoor Cooking Gas Appliances
| Organization: | CSA/AM |
| Publication Date: | 1 July 2008 |
| Status: | inactive |
| Page Count: | 28 |
scope:
An outdoor cooking gas appliance conforming to 1.1.5-b2 and that is capable of accepting either a 20 lb (9.1 kg) or a 30 lb (13.6 kg) LP-gas cylinder, shall have all applicable tests in Part I, Construction, and Part II, Performance, conducted with both size cylinders.
This standard applies to outdoor cooking gas appliances operating at inlet gas pressures not to exceed 1/2 psi (3.5 kPa) for connection to a fixed fuel piping system:
a. For use with natural gas;
b. For use with manufactured gas;
c. For use with mixed gas;
d. For use with liquefied petroleum gases; and e. For use with LP gas-air mixtures.
This standard also applies to outdoor cooking gas appliances designed for connection to self-contained LP-gas supply systems (see 1.6, Self-Contained LP-Gas System):
a. Operating at regulated outlet pressures not to exceed 11 in wc (2.74 kPa); and
b. Operating at regulated outlet pressures in excess of 11 in wc (2.74 kPa) but not greater than 5 psi (34.5 kPa).
The construction of outdoor cooking gas appliances for use with the above-mentioned gases is covered under Part I, Construction.
The performance of outdoor cooking gas appliances for use with the above-mentioned gases is covered under Part II, Performance.
An outdoor cooking gas appliance having integral mounting and retention means shall be designed so a spare 20 lb (9.1 kg) or 30 lb (13.6kg) LP-gas cylinder cannot be stored within any enclosure, or under the firebox of the appliance.
Document History