CSA/AM - ANSI Z21.58-1995/CGA 1.6-M95

OUTDOOR COOKING GAS APPLIANCES

inactive
Organization: CSA/AM
Publication Date: 1 January 1995
Status: inactive
Page Count: 128
scope:

Outdoor cooking gas appliances may be:

a. For connection to a k e d fuel piping system; or

b. For connection to a self-contained liquefied petroleum gas supply system provided the outdoor cooking gas appliance incorporates integral cylinder mounting means, for attachment of a single cylinder with a maximum size of 20 pounds (9.1 kg) of fuel. I

c. Designed for the storage of only the cylinder currently in use.

Document History

Outdoor cooking gas appliances
Applicable equipment This Standard applies to newly produced outdoor cooking gas appliances (see Clause 3) constructed entirely of new, unused parts and materials. Outdoor cooking gas appliances...
Outdoor cooking gas appliances
Applicable equipment This Standard applies to newly produced outdoor cooking gas appliances (see Clause 3) constructed entirely of new, unused parts and materials. Outdoor cooking gas appliances...
January 1, 2018
Outdoor cooking gas appliances
A description is not available for this item.
January 1, 2015
Outdoor cooking gas appliances
A description is not available for this item.
June 1, 2012
Standard for Outdoor cooking gas appliances
Outdoor cooking gas appliances may be: a. For connection to a fixed fuel piping system. b. For connection to a remote self-contained liquefied petroleum gas supply system (see Part IV,...
December 9, 2008
Outdoor Cooking Gas Appliances
A description is not available for this item.
July 1, 2008
OUTDOOR COOKING GAS APPLIANCES
An outdoor cooking gas appliance conforming to 1.1.5-b2 and that is capable of accepting either a 20 lb (9.1 kg) or a 30 lb (13.6 kg) LP-gas cylinder, shall have all applicable tests in Part I,...
July 1, 2008
Outdoor Cooking Gas Appliances
An outdoor cooking gas appliance conforming to 1.1.5-b2 and that is capable of accepting either a 20 lb (9.1 kg) or a 30 lb (13.6 kg) LP-gas cylinder, shall have all applicable tests in Part I,...
May 23, 2007
OUTDOOR COOKING GAS APPLIANCES
A description is not available for this item.
March 1, 2007
Outdoor Cooking Gas Appliances
This standard applies to newly produced outdoor cooking gas appliances (see Part IV, Definitions), constructed entirely of new, unused parts and materials. Outdoor cooking gas appliances submitted...
Outdoor Cooking Gas Appliances
Preface The standards set forth herein apply to the second edition of the Standard for Outdoor Cooking Gas Appliances, ANSI 221.58-2005 • CSA 1.6-2005, and supersede corresponding standards therein....
April 1, 2005
Outdoor Cooking Gas Appliances
Preface This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of outdoor cooking gas appliances. It is the result of years...
OUTDOOR COOKING GAS APPLIANCES
Preface This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of outdoor cooking gas appliances. It is the result of years...
January 1, 1995
OUTDOOR COOKING GAS APPLIANCES
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of outdoor cooking gas appliances. It is the result of years...
OUTDOOR COOKING GAS APPLIANCES
PREFACE The standards set forth herein apply to the first edition of the Standard for Outdoor Cooking Gas Appliances, ANSI Z21.58-1995 (R2002) CGA 1.6-M95 (R2001), and Addenda Z21.58a-1998 (R2002)...
ANSI Z21.58-1995/CGA 1.6-M95
January 1, 1995
OUTDOOR COOKING GAS APPLIANCES
Outdoor cooking gas appliances may be: a. For connection to a k e d fuel piping system; or b. For connection to a self-contained liquefied petroleum gas supply system provided the outdoor cooking...
January 1, 1993
OUTDOOR COOKING GAS APPLIANCES FIFTH EDITION
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of outdoor cooking gas appliances. It is the result of years...
January 1, 1991
OUTDOOR COOKING GAS APPLIANCES FOURTH EDITION; ADDENDA Z21.58A - 1991, ADDENDA Z21.58B - 1992
PREFACE This publication represents a standard for safe operation, substantial and durable construction and acceptable performance of outdoor cooking gas appliances. It is the result of years of...
January 1, 1987
OUTDOOR COOKING GAS APPLIANCES THIRD EDITION; ERRATUM - MARCH 1988, ADDENDA Z21.58A - 1988, ADDENDA Z21.58B - 1990
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of outdoor cooking gas appliances. It is the result of years...
January 1, 1982
OUTDOOR COOKING GAS APPLIANCES; ADDENDA Z21.58A - 1982, ADDENDA Z21.58B - 1985
PREFACE The standards set forth herein apply to the second edition of the Standard for Outdoor Cooking Gas Appliances, ANSI Z21.58-1982, and Addenda thereto, Z21.58a- 1982, and supersede...
January 1, 1981
Addenda to American National Standard Z21.58-1972 and Z21.58a for Outdoor Cooking Gas Appliances
This standard applies to newly produced outdoor cooking gas appliances (see Definitions, Part IV) constructed entirely of new, unused parts and materials. Outdoor cooking gas appliances submitted for...
January 1, 1974
Addenda to American National Standard Z21.58-1972 for Outdoor Cooking Gas Appliances
Outdoor coing appliances may be: a.For connetion to a fxed fuel piping system or, b.B for connection to a self-contained lique-fied petroleum gas supply system provided the appliance incorporates...
January 1, 1972
Outdoor Cooking Gas Appliances
This standard applies to newly produced outdoor cooking gas appliances (see Definitions, Part Ill) constructed entirely of new, unused parts and materials. Outdoor cooking gas appliances submitted...
Advertisement