CSA/AM - ANSI Z21.58/CSA 1.6
Standard for Outdoor cooking gas appliances
| Organization: | CSA/AM |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 19 |
scope:
Outdoor cooking gas appliances may be:
a. For connection to a fixed fuel piping system.
b. For connection to a remote self-contained liquefied petroleum gas supply system (see Part IV, Definitions), provided the appliance is supplied with remote mounting and retention means for the attachment of a single cylinder with a maximum size in accordance with 1.1.5-b or 1.1.54-c and instructions for installing the mounting and retention means within the built-in enclosure.
c. For connection to a self-contained liquefied petroleum gas supply system with an integral cylinder mounting means, for attachment to a single cylinder:
1. Outdoor cooking gas appliances with input ratings less than 80,000 Btu/h shall be designed to accommodate a vertically mounted cylinder with a maximum size of 20 lb (9.1kg) of fuel.
2. Outdoor cooking gas appliances with input rating greater than or equal to 80,000 Btu/h shall be designed to accommodate a vertically mounted cylinder with a maximum size of 30 lb (13.6 kg) of fuel.
d. For connection to a self-contained liquefied petroleum gas supply system with an integral cylinder mounting means for the attachment of not more than two vertically mounted vapor withdrawal cylinders, each with a maximum size of 20 lb (9.1 kg) of fuel for outdoor cooking gas appliances with input ratings greater than or equal to 80,000 Btu/h.
Document History