DOD - SMD 5962-91532

MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 11 July 2013
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 14, 2018
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-91532
July 11, 2013
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 6, 2004
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
August 1, 1997
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 17, 1996
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
October 11, 1995
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement