DLA - SMD-5962-91532 REV A
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 17 January 1996 |
| Status: | inactive |
| Page Count: | 13 |
Document History
November 14, 2018
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 11, 2013
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 6, 2004
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
August 1, 1997
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-91532 REV A
January 17, 1996
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
October 11, 1995
MICROCIRCUIT, LINEAR, CMOS, DUAL, LOW POWER, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...