ISO 7076-5

Fire protection - Foam fire extinguishing systems - Part 5: Fixed compressed air foam equipment

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2014
Status: active
Page Count: 26
ICS Code (Fire-fighting): 13.220.10
scope:

This part of ISO 7076 specifies requirements, test and assessment methods, and performance criteria for fixed compressed air foam equipment of fixed extinguishing systems for indoor or outdoor utilization, or both.

Technical safety requirements concerning the design and manufacturing of drives, auxiliary equipment, sources of energy, or pumps are outside the scope of this part of ISO 7076.

Special hazards arising from the particular conditions under which these systems are used are outside the scope of this part of ISO 7076. Hazards relating to any kind of mechanical, electrical, hydraulic, pneumatic, and other equipment dealt with by the respective standards for such equipment are outside the scope of this part of ISO 7076.

Hazards arising from the noise of systems are outside the scope of this part of ISO 7076.

Document History

ISO 7076-5
May 1, 2014
Fire protection - Foam fire extinguishing systems - Part 5: Fixed compressed air foam equipment
This part of ISO 7076 specifies requirements, test and assessment methods, and performance criteria for fixed compressed air foam equipment of fixed extinguishing systems for indoor or outdoor...

References

Advertisement