CSA/AM - ANSI Z83.11/CSA 1.8
Gas Food Service Equipment
| Organization: | CSA/AM |
| Publication Date: | 1 July 1989 |
| Status: | inactive |
| Page Count: | 97 |
scope:
This standard applies to newly produced food service gas baking and roasting oven (see Part IV, Definitions), hereinafter referred to as ovens, constructed entirely of new, unused parts and materials for use in food service centers of commercial, industrial, institutional and public assembly buildings.
a. For use with natural gas;
b. For use with manufactured gas;
c. For use with mixed gas;
d. For use with propane gas;
e. For use with liquefied petroleum gases;
f. For use with LP gas-air mixtures; and
g. For use with either natural, manufactured, or mixed gas and convertible (see part IV, Definitions) for use with either propane gas or liquefied petroleum gases.
The construction of commercial baking and roasting ovens for use with the above-mentioned gases is covered under Part I.
The performance of commercial baking and roasting ovens for use with the above-mentioned gases is covered under Part II.
This standard also covers all electrical equipment, wiring and accessories built in or supplied for use with an appliance. It covers only such appliances with electrical equipment, wiring and accessories which are installed in accordance with the National Electrical Code, ANSI/NFPA 70-1987.
If a value for measurement as given in this standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification.
Document History