CSA/AM - ANSI Z83.11/CSA 1.8
Addenda to Z83.11-1996/CGA 1.8-M96 and Z83.11A-1997/CGA 1.8A-M97 Gas Food Service Equipment
| Organization: | CSA/AM |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| Page Count: | 10 |
scope:
Special construction provisions applicable to an appliance convertible for use with natural gas and liquefied petroleum gases are outlined under 1.10.3, 1.15.1, 1.49.3-u, and 1.50.3-f(3).
Special construction provisions applicable to an appliance designed for use with an optional listed conversion kit are outlined under Exhibit D (Optional) Provisions for Listed Gas Appliance Conversion Kits.
ORIFICES AND ORIFICE HOLDERS
An appliance convertible for use with natural and liquefied petroleum gases shall be supplied with properly identified orifices as required for both the natural and the liquefied petroleum gases. One set of orifices shall be in place in the pilot burner(s) and main burner(s), and the convertible regulator outlet pressure shall be set for the appropriate gas when the appliance is shipped from the factory. (Also see 1.50.3-f)
Document History