NPFC - MIL-I-38535
INTEGRATED CIRCUITS (MICROCIRCUITS) MANUFACTURING, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 1 June 1993 |
| Status: | inactive |
| Page Count: | 121 |
scope:
This specification establishes the general requirements for integrated circuits or microcircuits and the quality and reliability assurance requirements which must be met for their acquisition. The intent of this specification is to allow the device manufacturer the flexibility to implement best commercial practices to the maximum extent possible while still providing product which meets the military performance needs. Detail requirements, specific characteristics of microcircuits, and other provisions which are sensitive to the particular use intended shall be specified in the device procurement specification. Quality assurance requirements outlined herein are for all microcircuits built on a manufacturing line which is controlled through a manufacturer's quality management (QM) program and has been certified and qualified in accordance with requirements herein. The manufacturing line shall be a stable process flow for all microcircuits. A single level of product assurance (including radiation hardness assurance (RHA)) is provided for in this specification. The certification and qualification sections found herein outline the requirements to be met by a manufacturer to be listed on a Qualified Manufacturer Listing (QML). After listing of a technology flow on a QML, the manufacturer must continually meet or improve the established baseline of certified and qualified procedures, the QM program, the Technology Review Board (TRB), the status reporting and quality and reliability assurance requirements for all QML products. This specification also defines the tests which must be performed on each product built. The manufacturer may present alternate methods of addressing the requirements contained in this document. This specification requires a manufacturer to establish a process flow baseline. If sufficient quality and reliability data is available, the manufacturer, through the QM program and the TRB, may modify substitute or delete tests. Notification of such actions shall be detailed in the status reports submitted to the qualifying activity.
intended Use:
This specification is intended to support Government microcircuit application and logistic programs. Detailed characteristics of microcircuits needed for a program are to be defined by the device... View More
Document History